IC ADC 12BIT PIPELINED 60WQFN Product overview: ADC12DC080CISQE/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 141438-ADC12DC080CIS
Packaging: Cut Reel
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 60-WQFN (9x9)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.4 V to 3.6 V
Sampling Rate: 80M
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC ADC 12BIT 2CH 80MSPS 60LLP
IC ADC 12BIT PIPELINED 60WQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
12 Bit Analog to Digital Converter Input 2 60-WQFN (9x9)
12 Bit Analog to Digital Converter Input 2 60-WQFN (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC12DC080CISQE/NOPB | 141438-ADC12DC080CISQE/NOPB | ADC12DC080CISQE/NOPB | ADC12DC080CISQE/NOPB | ADC12DC080CISQE/NOPB | ADC12DC080CISQE/NOPB |
| Product Name | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DC080CISQE/NOPB | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | Bulk | 60-WQFN (9x9) | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | |
| Packing Method | Bulk | Tape Reel; Cut Reel | Bulk; Bulk | Bulk; Bulk | Cut Tape (CT) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |