Texas Instruments ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC ADC12D500RFIUT/NOPB

Description
12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote
Description
12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC12D500RF is a 12-bit RF sampling analog-to-digital converter with a sampling rate of 1.0 GSPS, designed for high-frequency signal acquisition. It is housed in a 292-ball BGA (NXA) package with operating temperature range of -40°C to 85°C. The device features LVDS outputs, an auto-sync function for multi-ADC synchronization, and programmable input range and offset control. It supports both AC and DC coupled input modes and includes on-chip calibration capabilities. The part is RoHS compliant with lead-free finish and meets JEDEC Level-3 moisture sensitivity rating with peak reflow temperature of 250°C.

Datasheet Summary
Powered by GS/AI

The ADC12D500RF is a 12-bit RF sampling analog-to-digital converter with a sampling rate of 1.0 GSPS, designed for high-frequency signal acquisition. It is housed in a 292-ball BGA (NXA) package with operating temperature range of -40°C to 85°C. The device features LVDS outputs, an auto-sync function for multi-ADC synchronization, and programmable input range and offset control. It supports both AC and DC coupled input modes and includes on-chip calibration capabilities. The part is RoHS compliant with lead-free finish and meets JEDEC Level-3 moisture sensitivity rating with peak reflow temperature of 250°C.

Suppliers

Company
Product
Description
Supplier Links
ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC - ADC12D500RFIUT/NOPB - Texas Instruments
Dallas, TX, United States
ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC
ADC12D500RFIUT/NOPB
ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC ADC12D500RFIUT/NOPB
12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85

12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85

Buy Now Datasheet
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D500RFIUT/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D500RFIUT/NOPB
Dual BGA Analog-to-Digital Converter IC 700-ADC12D500RFIUT/NOPB
12-Bit 1GS/s Dual RF ADC, LVDS/Parallel, BGA Product overview: ADC12D500RFIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D500RFIUT/N OPB can be used for catalog matching and distributor lookup.

12-Bit 1GS/s Dual RF ADC, LVDS/Parallel, BGA Product overview: ADC12D500RFIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D500RFIUT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT/NOPB
133676-ADC12D500RFIUT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT/NOPB 133676-ADC12D500RFIUT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133676-ADC12D500RFIU T/NOPB Packaging: Tray Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 292-BGA (27x27) Analog Supply Voltage: 1.8 V to 2 V Digital Supply Voltage: 1.8 V to 2 V Sampling Rate: 1G Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133676-ADC12D500RFIUT/NOPB
Packaging: Tray
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 292-BGA (27x27)
Analog Supply Voltage: 1.8 V to 2 V
Digital Supply Voltage: 1.8 V to 2 V
Sampling Rate: 1G
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41534-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41534-5-ND
Analog to Digital Converters (ADC) 296-41534-5-ND
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D500RFIUT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D500RFIUT/NOPB
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12D500RFIUT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12D500RFIUT/NOPB
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12D500RFIUT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D500RFIUT/NOPB
Analog to Digital Converters (ADC) ADC12D500RFIUT/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D500RFIUT/NOPB 700-ADC12D500RFIUT/NOPB 133676-ADC12D500RFIUT/NOPB 296-41534-5-ND ADC12D500RFIUT/NOPB ADC12D500RFIUT/NOPB ADC12D500RFIUT/NOPB
Product Name ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC Dual BGA Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel Parallel; LVDS - Parallel Parallel Parallel; LVDS - Parallel
Package Type BGA BGA 292-BGA (27x27) 292-BBGA 292-BBGA 292-BBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
 - ADC0816CJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP40
Packing Method Tube; Tube
View Details
4 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter - ADC083000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers