Texas Instruments ADC12D1800 12-Bit, Single 3.6 GSPS Ultra High-Speed ADC ADC12D1800CIUT/NOPB

Description
12-Bit, Single 3.6 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote Datasheet
Description
12-Bit, Single 3.6 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12D1800 12-Bit, Single 3.6 GSPS Ultra High-Speed ADC - ADC12D1800CIUT/NOPB - Texas Instruments
Dallas, TX, United States
ADC12D1800 12-Bit, Single 3.6 GSPS Ultra High-Speed ADC
ADC12D1800CIUT/NOPB
ADC12D1800 12-Bit, Single 3.6 GSPS Ultra High-Speed ADC ADC12D1800CIUT/NOPB
12-Bit, Single 3.6 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

12-Bit, Single 3.6 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

Buy Now Datasheet
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D1800CIUT/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D1800CIUT/NOPB
Dual BGA Analog-to-Digital Converter IC 700-ADC12D1800CIUT/NOPB
12-bit 3.6GS/s Dual ADC, LVDS/Parallel, BGA Product overview: ADC12D1800CIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1800CIUT/N OPB can be used for catalog matching and distributor lookup.

12-bit 3.6GS/s Dual ADC, LVDS/Parallel, BGA Product overview: ADC12D1800CIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1800CIUT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1204003-ADC12D1800CIUT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1204003-ADC12D1800CIUT/NOPB
Win Source Part Number: 1204003-ADC12D1800CI UT/NOPB Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of Bits: 12 Sampling Rate (Per Second): 3.6G Number of A/D Converters: 2 Package / Case: 292-BGA Supplier Device Package: 292-BGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ADC12D1800CIUTNOPB; Fake Threat In the Open Market: 53 pct. HTSUS: 0000.00.0000 Mfr: National Semiconductor Other Names: 2156-ADC12D1800CIUT/ NOPB,TEXTISADC12D180 0CIUT/NOPB Base Product Number: ADC12D1800

Win Source Part Number: 1204003-ADC12D1800CIUT/NOPB
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of Bits: 12
Sampling Rate (Per Second): 3.6G
Number of A/D Converters: 2
Package / Case: 292-BGA
Supplier Device Package: 292-BGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ADC12D1800CIUTNOPB;
Fake Threat In the Open Market: 53 pct.
HTSUS: 0000.00.0000
Mfr: National Semiconductor
Other Names: 2156-ADC12D1800CIUT/NOPB,TEXTISADC12D1800CIUT/NOPB
Base Product Number: ADC12D1800

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43898-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43898-ND
Analog to Digital Converters (ADC) 296-43898-ND
12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1800CIUT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1800CIUT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D1800CIUT/NOPB
IC ADC 12BIT 292BGA

IC ADC 12BIT 292BGA

Supplier's Site
Analog to Digital Converters (ADC) - ADC12D1800CIUT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D1800CIUT/NOPB
Analog to Digital Converters (ADC) ADC12D1800CIUT/NOPB
12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

Buy Now
Analog to Digital Converters (ADC) - ADC12D1800CIUT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D1800CIUT/NOPB
Analog to Digital Converters (ADC) ADC12D1800CIUT/NOPB
12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D1800CIUT/NOPB 700-ADC12D1800CIUT/NOPB 1204003-ADC12D1800CIUT/NOPB 296-43898-ND ADC12D1800CIUT/NOPB ADC12D1800CIUT/NOPB ADC12D1800CIUT/NOPB
Product Name ADC12D1800 12-Bit, Single 3.6 GSPS Ultra High-Speed ADC Dual BGA Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel
Package Type BGA BGA 292-BBGA 292-BBGA 292-BBGA 292-BGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type Parallel
Package Type TSSOP
Resolution 10 bits
View Details
2 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers