Texas Instruments ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC ADC12D1600CIUT/NOPB

Description
12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote Datasheet
Description
12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC - ADC12D1600CIUT/NOPB - Texas Instruments
Dallas, TX, United States
ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC
ADC12D1600CIUT/NOPB
ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC ADC12D1600CIUT/NOPB
12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT/NOPB
1139836-ADC12D1600CIUT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT/NOPB 1139836-ADC12D1600CIUT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139836-ADC12D1600CI UT/NOPB Packaging: Tray Mounting Style: SMD Sampling Rate (Per Second): 3.2G Number of A/D Converters: 2 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 292-BGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 292-BGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ADC12D1600 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1139836-ADC12D1600CIUT/NOPB
Packaging: Tray
Mounting Style: SMD
Sampling Rate (Per Second): 3.2G
Number of A/D Converters: 2
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 292-BGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 292-BGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ADC12D1600
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)

Buy Now
Analog to Digital Converters (ADC) - 296-43897-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43897-ND
Analog to Digital Converters (ADC) 296-43897-ND
12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

Buy Now Datasheet
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D1600CIUT/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D1600CIUT/NOPB
Dual BGA Analog-to-Digital Converter IC 700-ADC12D1600CIUT/NOPB
12-bit Dual 1.6GSPS/Single 3.2GSPS ADC, LVDS/Parallel, BGA Product overview: ADC12D1600CIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1600CIUT/N OPB can be used for catalog matching and distributor lookup.

12-bit Dual 1.6GSPS/Single 3.2GSPS ADC, LVDS/Parallel, BGA Product overview: ADC12D1600CIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1600CIUT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12D1600CIUT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D1600CIUT/NOPB
Analog to Digital Converters (ADC) ADC12D1600CIUT/NOPB
12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

12 Bit Analog to Digital Converter Input 2 292-BGA (27x27)

Buy Now
Analog to Digital Converters (ADC) - ADC12D1600CIUT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D1600CIUT/NOPB
Analog to Digital Converters (ADC) ADC12D1600CIUT/NOPB
Bit Analog to Digital Converter Input

Bit Analog to Digital Converter Input

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1600CIUT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D1600CIUT/NOPB
IC ADC 12BIT 292BGA

IC ADC 12BIT 292BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D1600CIUT/NOPB 1139836-ADC12D1600CIUT/NOPB 296-43897-ND 700-ADC12D1600CIUT/NOPB ADC12D1600CIUT/NOPB ADC12D1600CIUT/NOPB ADC12D1600CIUT/NOPB
Product Name ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT/NOPB Analog to Digital Converters (ADC) Dual BGA Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel
Package Type BGA 292-BBGA BGA 292-BBGA 292-BBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers