The ADC12D1600QML is a 12-bit, high-speed analog-to-digital converter capable of sampling at up to 3.2 GSPS in interleaved mode or 1.6 GSPS per channel in dual mode, designed for RF sampling applications in harsh environments. It features a hermetic 376-pin CPGA package, operates over a temperature range of -55°C to +125°C, and supports total ionizing dose up to 300 krad(Si) with single-event latch-up immunity exceeding 120 MeV·cm²/mg. The device consumes 1.4 W per channel at 800 MSPS and 1.9 W per channel at 1600 MSPS, with LVDS outputs compliant to IEEE 1596.3-1996 and configurable demux ratios of 1:1, 1:2, or 1:4. It includes automatic sync, test patterns, and a timestamp feature for system debugging.
12-Bit, Single or Dual, 3200/1600/800 MSPS RF Sampling ADC 376-CPGA 25
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12D1600CCMPR |
| Product Name | ADC12D1600QML-SP 12-Bit, Single or Dual, 3200/1600/800 MSPS RF Sampling ADC |
| Interface Type | Serial; Parallel; SPI |
| Package Type | CPGA |
| Screening Level | Space |
| Resolution | 12 bits |
| DNL | 0.5000 LSB |