Texas Instruments ADC12C080 12-Bit, 65/80 MSPS A/D Converter ADC12C080CISQ/NOPB

Description
12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote Datasheet
Description
12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12C080 12-Bit, 65/80 MSPS A/D Converter - ADC12C080CISQ/NOPB - Texas Instruments
Dallas, TX, United States
ADC12C080 12-Bit, 65/80 MSPS A/D Converter
ADC12C080CISQ/NOPB
ADC12C080 12-Bit, 65/80 MSPS A/D Converter ADC12C080CISQ/NOPB
12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85

12-Bit, 65/80 MSPS A/D Converter 32-WQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1357151-ADC12C080CISQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1357151-ADC12C080CISQ/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1357151-ADC12C080CISQ/NOPB
Win Source Part Number: 1357151-ADC12C080CIS Q/NOPB Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (5x5) Base Product Number: ADC12C080 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.4V ~ 3.6V Sampling Rate (Per Second): 80M Number of A/D Converters: 1

Win Source Part Number: 1357151-ADC12C080CISQ/NOPB
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-WQFN (5x5)
Base Product Number: ADC12C080
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.4V ~ 3.6V
Sampling Rate (Per Second): 80M
Number of A/D Converters: 1

Buy Now Datasheet
Singapore, Singapore
1.0GHz 3.6V 300mW Analog-to-Digital Converter IC
700-ADC12C080CISQ/NOPB
1.0GHz 3.6V 300mW Analog-to-Digital Converter IC 700-ADC12C080CISQ/NOPB
12-Bit 80MSPS ADC, 1.0GHz BW, Diff Input, Parallel Int, 3.6V, 300mW Product overview: ADC12C080CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHz, 3.6V, 300mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.0GHz, 3.6V, 300mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C080CISQ/NO PB can be used for catalog matching and distributor lookup.

12-Bit 80MSPS ADC, 1.0GHz BW, Diff Input, Parallel Int, 3.6V, 300mW Product overview: ADC12C080CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHz, 3.6V, 300mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.0GHz, 3.6V, 300mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C080CISQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-37310-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37310-2-ND
Analog to Digital Converters (ADC) 296-37310-2-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C080CISQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12C080CISQ/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12C080CISQ/NOPB
IC ADC 12BIT PIPELINED 32WQFN

IC ADC 12BIT PIPELINED 32WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC12C080CISQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12C080CISQ/NOPB
Analog to Digital Converters (ADC) ADC12C080CISQ/NOPB
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12C080CISQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12C080CISQ/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12C080CISQ/NOPB
IC ADC 12BIT PIPELINED 32WQFN

IC ADC 12BIT PIPELINED 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12C080CISQ/NOPB 1357151-ADC12C080CISQ/NOPB 700-ADC12C080CISQ/NOPB 296-37310-2-ND ADC12C080CISQ/NOPB ADC12C080CISQ/NOPB ADC12C080CISQ/NOPB
Product Name ADC12C080 12-Bit, 65/80 MSPS A/D Converter Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1.0GHz 3.6V 300mW Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type WQFN 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.3500 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IWMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers