Texas Instruments ADC128S052 8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter ADC128S052CIMTX/NOPB

Description
8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter 16-TSSOP -40 to 125
Request a Quote
Description
8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC128S052CIMTX/NOPB is a 12-bit, 8-channel analog-to-digital converter with a conversion rate of 200 kSPS to 500 kSPS, housed in a 16-pin TSSOP package measuring 4.40 mm by 5.00 mm. It operates with independent analog (2.7 V to 5.25 V) and digital (2.7 V to VA) supplies, consuming 1.6 mW at 3 V and 8.7 mW at 5 V in normal mode. The device supports SPI, QSPI, MICROWIRE, and DSP serial interfaces and is qualified for automotive applications per AEC-Q100 Grade 1, with an operating temperature range of -40°C to +125°C. DNL is specified at +1.3 or -0.9 LSB and INL at ±1 LSB maximum at 5 V.

Datasheet Summary
Powered by GS/AI

The ADC128S052CIMTX/NOPB is a 12-bit, 8-channel analog-to-digital converter with a conversion rate of 200 kSPS to 500 kSPS, housed in a 16-pin TSSOP package measuring 4.40 mm by 5.00 mm. It operates with independent analog (2.7 V to 5.25 V) and digital (2.7 V to VA) supplies, consuming 1.6 mW at 3 V and 8.7 mW at 5 V in normal mode. The device supports SPI, QSPI, MICROWIRE, and DSP serial interfaces and is qualified for automotive applications per AEC-Q100 Grade 1, with an operating temperature range of -40°C to +125°C. DNL is specified at +1.3 or -0.9 LSB and INL at ±1 LSB maximum at 5 V.

Suppliers

Company
Product
Description
Supplier Links
ADC128S052 8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter - ADC128S052CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC128S052 8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter
ADC128S052CIMTX/NOPB
ADC128S052 8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter ADC128S052CIMTX/NOPB
8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter 16-TSSOP -40 to 125

8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter 16-TSSOP -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41183-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41183-1-ND
Analog to Digital Converters (ADC) 296-41183-1-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41183-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41183-6-ND
Analog to Digital Converters (ADC) 296-41183-6-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41183-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41183-2-ND
Analog to Digital Converters (ADC) 296-41183-2-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S052CIMTX/NOPB
008715-ADC128S052CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S052CIMTX/NOPB 008715-ADC128S052CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 008715-ADC128S052CIM TX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 008715-ADC128S052CIMTX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADC128S052CIMTX/NOPB
TSSOP Analog-to-Digital Converter IC 700-ADC128S052CIMTX/NOPB
12-Bit 8-Ch SAR ADC, 500kSPS, SPI, 16-TSSOP Product overview: ADC128S052CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC128S052CIMTX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit 8-Ch SAR ADC, 500kSPS, SPI, 16-TSSOP Product overview: ADC128S052CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC128S052CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S052CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC128S052CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC128S052CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC128S052CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC128S052CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC128S052CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC128S052CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC128S052CIMTX/NOPB
Analog to Digital Converters (ADC) ADC128S052CIMTX/NOPB
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC128S052CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC128S052CIMTX/NOPB
Analog to Digital Converters (ADC) ADC128S052CIMTX/NOPB
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC128S052CIMTX/NOPB 296-41183-1-ND 296-41183-6-ND 296-41183-2-ND 008715-ADC128S052CIMTX/NOPB 700-ADC128S052CIMTX/NOPB ADC128S052CIMTX/NOPB ADC128S052CIMTX/NOPB ADC128S052CIMTX/NOPB ADC128S052CIMTX/NOPB
Product Name ADC128S052 8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S052CIMTX/NOPB TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI; SPI, DSP SPI, Serial SPI; SPI, DSP
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP TSSOP 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
DIP Analog-to-Digital Converter IC - 700-ADC1031CIN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers