Texas Instruments ADC128S022 8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter ADC128S022CIMTX/NOPB

Description
8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC128S022 8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter - ADC128S022CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC128S022 8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter
ADC128S022CIMTX/NOPB
ADC128S022 8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter ADC128S022CIMTX/NOPB
8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter 16-TSSOP -40 to 105

8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S022CIMTX/NOPB
1139823-ADC128S022CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S022CIMTX/NOPB 1139823-ADC128S022CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139823-ADC128S022CI MTX/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 16-TSSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADC128S022 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ADC128S022CIMT; ADC128S022CIMTX; ADC128S022CIMT/NOPB; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1139823-ADC128S022CIMTX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADC128S022
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): ADC128S022CIMT; ADC128S022CIMTX; ADC128S022CIMT/NOPB;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38561-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38561-2-ND
Analog to Digital Converters (ADC) 296-38561-2-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38561-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38561-6-ND
Analog to Digital Converters (ADC) 296-38561-6-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38561-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38561-1-ND
Analog to Digital Converters (ADC) 296-38561-1-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
1.2mW TSSOP Analog-to-Digital Converter IC
700-ADC128S022CIMTX/NOPB
1.2mW TSSOP Analog-to-Digital Converter IC 700-ADC128S022CIMTX/NOPB
12-Bit 8-Ch ADC, 200kS/s, SPI, 1.2mW, 16-TSSOP Product overview: ADC128S022CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC128S022CIMTX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit 8-Ch ADC, 200kS/s, SPI, 1.2mW, 16-TSSOP Product overview: ADC128S022CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC128S022CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S022CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC128S022CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC128S022CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC128S022CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC128S022CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC128S022CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC128S022CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC128S022CIMTX/NOPB
Analog to Digital Converters (ADC) ADC128S022CIMTX/NOPB
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC128S022CIMTX/NOPB 1139823-ADC128S022CIMTX/NOPB 296-38561-2-ND 296-38561-6-ND 296-38561-1-ND 700-ADC128S022CIMTX/NOPB ADC128S022CIMTX/NOPB ADC128S022CIMTX/NOPB ADC128S022CIMTX/NOPB
Product Name ADC128S022 8-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC128S022CIMTX/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 1.2mW TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI SPI SPI, Serial SPI; SPI, DSP
Package Type TSSOP SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers