Texas Instruments ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter ADC124S021CIMM/NOPB

Description
4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Description
4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC124S021 is a 4-channel, 12-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for portable and remote data acquisition systems. It operates from a single 2.7V to 5.25V supply, consuming 2.2 mW at 3V and 7.9 mW at 5V, with power-down mode reducing consumption to 0.14 µW or 0.32 µW respectively. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE standards, and includes an internal track-and-hold circuit. It is housed in a 10-lead VSSOP package with an industrial temperature range of -40°C to +85°C. The ADC124S021CIMM/NOPB variant meets RoHS compliance and is rated for surface mounting with a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The ADC124S021 is a 4-channel, 12-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for portable and remote data acquisition systems. It operates from a single 2.7V to 5.25V supply, consuming 2.2 mW at 3V and 7.9 mW at 5V, with power-down mode reducing consumption to 0.14 µW or 0.32 µW respectively. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE standards, and includes an internal track-and-hold circuit. It is housed in a 10-lead VSSOP package with an industrial temperature range of -40°C to +85°C. The ADC124S021CIMM/NOPB variant meets RoHS compliance and is rated for surface mounting with a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter - ADC124S021CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter
ADC124S021CIMM/NOPB
ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter ADC124S021CIMM/NOPB
4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC124S021CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC124S021CIMM/NOPBCT-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC124S021CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC124S021CIMM/NOPBDKR-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC124S021CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC124S021CIMM/NOPBTR-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
5V MSOP Analog-to-Digital Converter IC
700-ADC124S021CIMM/NOPB
5V MSOP Analog-to-Digital Converter IC 700-ADC124S021CIMM/NOPB
12-Bit 4-Ch ADC, 200kS/s, SPI, 5V, MSOP Product overview: ADC124S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S021CIMM/N OPB can be used for catalog matching and distributor lookup.

12-Bit 4-Ch ADC, 200kS/s, SPI, 5V, MSOP Product overview: ADC124S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S021CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB - 143845-ADC124S021CIMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB
143845-ADC124S021CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB 143845-ADC124S021CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143845-ADC124S021CIM M/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Family Name: ADC124S021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Alternative Parts (Cross-Reference): AD7991BRJZ-1; AD7991BRJZ-0; AD7991BRJZ-1RL; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 143845-ADC124S021CIMM/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Family Name: ADC124S021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): AD7991BRJZ-1; AD7991BRJZ-0; AD7991BRJZ-1RL;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC124S021CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC124S021CIMM/NOPB
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC124S021CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC124S021CIMM/NOPB
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC124S021CIMM/NOPB
Analog to Digital Converters (ADC) ADC124S021CIMM/NOPB
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC124S021CIMM/NOPB ADC124S021CIMM/NOPBCT-ND ADC124S021CIMM/NOPBDKR-ND ADC124S021CIMM/NOPBTR-ND 700-ADC124S021CIMM/NOPB 143845-ADC124S021CIMM/NOPB ADC124S021CIMM/NOPB ADC124S021CIMM/NOPB ADC124S021CIMM/NOPB
Product Name ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5V MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMM/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI, Serial SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; 10-VSSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers