Texas Instruments ADC122S706 Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter ADC122S706CIMTX/NOPB

Description
Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC122S706 Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter - ADC122S706CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC122S706 Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter
ADC122S706CIMTX/NOPB
ADC122S706 Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter ADC122S706CIMTX/NOPB
Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter 14-TSSOP -40 to 105

Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter 14-TSSOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S706CIMTX/NOPB
1139807-ADC122S706CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S706CIMTX/NOPB 1139807-ADC122S706CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139807-ADC122S706CI MTX/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Features: Simultaneous Sampling Package: 14-TSSOP (0.173", 4.40mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Number of Converters: 2 Family Name: ADC122S706 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): AD7264BSUZ; AD7912ARM-REEL; AD7912ARM-REEL7; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1139807-ADC122S706CIMTX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Features: Simultaneous Sampling
Package: 14-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Number of Converters: 2
Family Name: ADC122S706
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): AD7264BSUZ; AD7912ARM-REEL; AD7912ARM-REEL7;
Introduction Date: November 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 5V TSSOP Analog-to-Digital Converter IC - 700-ADC122S706CIMTX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V TSSOP Analog-to-Digital Converter IC
700-ADC122S706CIMTX/NOPB
Dual 5V TSSOP Analog-to-Digital Converter IC 700-ADC122S706CIMTX/NOPB
12-Bit Dual 1MSPS ADC, SPI, 2-Ch, 5V, TSSOP Product overview: ADC122S706CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S706CIMTX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit Dual 1MSPS ADC, SPI, 2-Ch, 5V, TSSOP Product overview: ADC122S706CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S706CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC122S706CIMTX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC122S706CIMTX/NOPB-ND
Analog to Digital Converters (ADC) ADC122S706CIMTX/NOPB-ND
12 Bit Analog to Digital Converter 2 Input 2 SAR 14-TSSOP

12 Bit Analog to Digital Converter 2 Input 2 SAR 14-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC122S706CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC122S706CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC122S706CIMTX/NOPB
IC ADC 12BIT SAR 14TSSOP

IC ADC 12BIT SAR 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S706CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC122S706CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC122S706CIMTX/NOPB
IC ADC 12BIT SAR 14TSSOP

IC ADC 12BIT SAR 14TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC122S706CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC122S706CIMTX/NOPB
Analog to Digital Converters (ADC) ADC122S706CIMTX/NOPB
12 Bit Analog to Digital Converter 2 Input 2 SAR 14-TSSOP

12 Bit Analog to Digital Converter 2 Input 2 SAR 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC122S706CIMTX/NOPB 1139807-ADC122S706CIMTX/NOPB 700-ADC122S706CIMTX/NOPB ADC122S706CIMTX/NOPB-ND ADC122S706CIMTX/NOPB ADC122S706CIMTX/NOPB ADC122S706CIMTX/NOPB
Product Name ADC122S706 Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S706CIMTX/NOPB Dual 5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI, Serial SPI SPI; SPI, DSP
Package Type TSSOP SSOP TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" 14-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog to Digital Converters (ADC) - 5962-9084501MPA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers