Texas Instruments Standard Linear and Logic Adc, 12Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments ADC122S625CIMM/NOPB

Description
ADC, 12BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments - 26AJ5026 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments
26AJ5026
Adc, 12Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments 26AJ5026
ADC, 12BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes

ADC, 12BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC122S625CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC122S625CIMM/NOPB
Analog to Digital Converters (ADC) ADC122S625CIMM/NOPB
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5026 ADC122S625CIMM/NOPB
Product Name Adc, 12Bit, 200Ksps, Spi, Vssop-10; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details