Texas Instruments ADC122S101 2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter ADC122S101CIMM/NOPB

Description
2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC122S101 2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter - ADC122S101CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC122S101 2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter
ADC122S101CIMM/NOPB
ADC122S101 2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter ADC122S101CIMM/NOPB
2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
 - ADC122S101CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 12-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
 - ADC122S101CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 12-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADC122S101CIMM/NOPB
Dual Analog-to-Digital Converter IC 700-ADC122S101CIMM/NOPB
ADC122S101 2 CHANNEL, 500 KSPS T Product overview: ADC122S101CIMM/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S101CIMM/N OPB can be used for catalog matching and distributor lookup.

ADC122S101 2 CHANNEL, 500 KSPS T Product overview: ADC122S101CIMM/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S101CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC122S101CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC122S101CIMM/NOPBDKR-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC122S101CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC122S101CIMM/NOPBTR-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC122S101CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC122S101CIMM/NOPBCT-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPB
1139803-ADC122S101CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPB 1139803-ADC122S101CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139803-ADC122S101CI MM/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADC122S101 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): AD7262BCPZ; AD7262BSTZ-RL7; AD7922ARM-REEL7; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1139803-ADC122S101CIMM/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADC122S101
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7262BCPZ; AD7262BSTZ-RL7; AD7922ARM-REEL7;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC122S101CIMM/NOPB
Analog to Digital Converters (ADC) ADC122S101CIMM/NOPB
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC122S101CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC122S101CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC122S101CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC122S101CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC122S101CIMM/NOPB ADC122S101CIMM/NOPB 700-ADC122S101CIMM/NOPB ADC122S101CIMM/NOPBDKR-ND ADC122S101CIMM/NOPBTR-ND ADC122S101CIMM/NOPBCT-ND 1139803-ADC122S101CIMM/NOPB ADC122S101CIMM/NOPB ADC122S101CIMM/NOPB ADC122S101CIMM/NOPB
Product Name ADC122S101 2 Channel, 500 ksps to 1 Msps 12-Bit A/D Converter Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S101CIMM/NOPB Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire Serial SPI, DSP SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; VSSOP8 Bulk TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0831BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers