Texas Instruments ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter ADC122S021CIMMX/NOPB

Description
2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Description
2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC122S021 is a two-channel, 12-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply and consumes 2.2 mW at 3V or 7.9 mW at 5V, with power-down modes reducing consumption to 0.14 μW or 0.32 μW respectively. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and includes an internal track-and-hold circuit. It is packaged in an 8-lead VSSOP (DGK) and operates over the industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC122S021 is a two-channel, 12-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply and consumes 2.2 mW at 3V or 7.9 mW at 5V, with power-down modes reducing consumption to 0.14 μW or 0.32 μW respectively. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and includes an internal track-and-hold circuit. It is packaged in an 8-lead VSSOP (DGK) and operates over the industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter - ADC122S021CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter
ADC122S021CIMMX/NOPB
ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter ADC122S021CIMMX/NOPB
2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5.25V Analog-to-Digital Converter IC
700-ADC122S021CIMMX/NOPB
Dual 5.25V Analog-to-Digital Converter IC 700-ADC122S021CIMMX/NOPB
12-Bit 2Ch ADC, 200ksps, SPI, 2.7-5.25V, VSSOP Product overview: ADC122S021CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S021CIMMX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit 2Ch ADC, 200ksps, SPI, 2.7-5.25V, VSSOP Product overview: ADC122S021CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S021CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMMX/NOPB
125604-ADC122S021CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMMX/NOPB 125604-ADC122S021CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 125604-ADC122S021CIM MX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Building Automation, Consumer Electronics, Motor Drive & Control, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 125604-ADC122S021CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Building Automation, Consumer Electronics, Motor Drive & Control, Power Management

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-44177-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-44177-2-ND
Analog to Digital Converters (ADC) 296-44177-2-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC122S021CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC122S021CIMMX/NOPB
Analog to Digital Converters (ADC) ADC122S021CIMMX/NOPB
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC122S021CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC122S021CIMMX/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC122S021CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC122S021CIMMX/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC122S021CIMMX/NOPB 700-ADC122S021CIMMX/NOPB 125604-ADC122S021CIMMX/NOPB 296-44177-2-ND ADC122S021CIMMX/NOPB ADC122S021CIMMX/NOPB ADC122S021CIMMX/NOPB
Product Name ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter Dual 5.25V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMMX/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type VSSOP VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0819CCV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers