Texas Instruments Standard Linear and Logic Analog To Digital Converter Adc, 12 Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments ADC122S021CIMM/NOPB

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments - 41K1597 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments
41K1597
Analog To Digital Converter Adc, 12 Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments 41K1597
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Ad Convertor, 12Bit, -40 To 85Deg C; Msl Texas Instruments - 29AH3285 - Newark, An Avnet Company
Chicago, IL, United States
Ad Convertor, 12Bit, -40 To 85Deg C; Msl Texas Instruments
29AH3285
Ad Convertor, 12Bit, -40 To 85Deg C; Msl Texas Instruments 29AH3285
AD CONVERTOR, 12BIT, -40 TO 85DEG C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AD CONVERTOR, 12BIT, -40 TO 85DEG C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC122S021CIMM/NOPB
Analog to Digital Converters (ADC) ADC122S021CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 41K1597 ADC122S021CIMM/NOPB
Product Name Analog To Digital Converter Adc, 12 Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details