12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
IC ADC 12BIT SAR 6WSON
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
IC ADC 12BIT SAR 6WSON
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121S101CISDX-ND | ADC121S101CISDX | ADC121S101CISDX | ADC121S101CISDX |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI, DSP | ||
| Package Type | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 6 | |||
| Resolution | 12 bits | 12 bits |