Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter 6-WSON -40 to 125
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
Win Source Part Number: 1227598-ADC121S101CI
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2.2x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ADC121S101CISDNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCADC121S101CISD
IC ADC 12BIT SAR 6WSON Product overview: ADC121S101CISD/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S101CISD/N
IC ADC 12BIT SAR 6WSON
IC ADC 12BIT SAR 6WSON
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121S101CISD/NOPB | 296-48387-2-ND | 1227598-ADC121S101CISD/NOPB | 700-ADC121S101CISD/NOPB | ADC121S101CISD/NOPB | ADC121S101CISD/NOPB | ADC121S101CISD/NOPB | ADC121S101CISD/NOPB |
| Product Name | ADC121S101 Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI | SPI; SPI, DSP | SPI, DSP | SPI; SPI, DSP | |||
| Package Type | SOT-23,WSON | 6-WDFN Exposed Pad | Bulk | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |