Texas Instruments ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter ADC121S021CIMF

Description
Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter - ADC121S021CIMF - Texas Instruments
Dallas, TX, United States
ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter
ADC121S021CIMF
ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter ADC121S021CIMF
Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85

Single Channel, 50 to 200 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC121S021CIMFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC121S021CIMFTR-ND
Analog to Digital Converters (ADC) ADC121S021CIMFTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5.25V SOT-23 Analog-to-Digital Converter IC
700-ADC121S021CIMF
5.25V SOT-23 Analog-to-Digital Converter IC 700-ADC121S021CIMF
12-Bit 200KS/s ADC, Single-Ended, SPI, SOT-23, 2.7-5.25V Product overview: ADC121S021CIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S021CIMF can be used for catalog matching and distributor lookup.

12-Bit 200KS/s ADC, Single-Ended, SPI, SOT-23, 2.7-5.25V Product overview: ADC121S021CIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S021CIMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADC121S021CIMF - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CIMF
1139787-ADC121S021CIMF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CIMF 1139787-ADC121S021CIMF
Manufacturer: Texas Instruments Win Source Part Number: 1139787-ADC121S021CI MF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 12 Family Name: ADC121S021 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): AD7680ARJZ-REEL7; AD7940BRJZ-REEL7; AD7940BRJ-U3; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation Family Part Number: ADC121S021 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139787-ADC121S021CIMF
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Family Name: ADC121S021
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AD7680ARJZ-REEL7; AD7940BRJZ-REEL7; AD7940BRJ-U3;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation
Family Part Number: ADC121S021
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CIMF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC121S021CIMF
Data Acquisition - Analog to Digital Converters (ADC) ADC121S021CIMF
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC121S021CIMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC121S021CIMF
Analog to Digital Converters (ADC) ADC121S021CIMF
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC121S021CIMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC121S021CIMF
Analog to Digital Converters (ADC) ADC121S021CIMF
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CIMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC121S021CIMF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC121S021CIMF
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC121S021CIMF ADC121S021CIMFTR-ND 700-ADC121S021CIMF ADC121S021CIMF 1139787-ADC121S021CIMF ADC121S021CIMF ADC121S021CIMF ADC121S021CIMF ADC121S021CIMF
Product Name ADC121S021 Single Channel, 50 to 200 ksps, 12-Bit A/D Converter Analog to Digital Converters (ADC) 5.25V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S021CIMF Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI, Serial Serial SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23,WSON SOT-23-6 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details