The ADC121C021Q is an automotive-grade, 12-bit analog-to-digital converter with an I2C-compatible interface and an alert function, designed for system monitoring and peak detection in automotive applications. It operates from a +2.7 V to +5.5 V supply, features a 1 µs conversion time, and supports standard, fast, and high-speed I2C modes up to 3.4 MHz. The device is available in a 6-pin SOT-23 package and is AEC-Q100 Grade 2 qualified. It includes an automatic power-down mode consuming less than 1 µW when idle, and operates reliably across the industrial temperature range of -40°C to +105°C.
Automotive I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
IC ADC 12BIT SAR TSOT23-6
IC ADC 12BIT SAR TSOT23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121C021QIMKX/NOPB | 296-43836-2-ND | ADC121C021QIMKX/NOPB | ADC121C021QIMKX/NOPB | ADC121C021QIMKX/NOPB |
| Product Name | ADC121C021-Q1 Automotive I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Automotive | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |