The ADC121C021 is a 12-bit, I2C-compatible analog-to-digital converter with an alert function, available in a 6-pin SOT package and an 8-pin VSSOP package. It operates from a 2.7 V to 5.5 V supply, supports standard, fast, and high-speed I2C modes up to 3.4 MHz, and features automatic power-down to reduce consumption below 1 µW. The device has a 1 µs conversion time and achieves up to 188.9 kSPS throughput. It is specified for operation over the industrial temperature range of −40°C to +105°C. The ADC121C021CIMMX/NOPB
I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin 8-VSSOP -40 to 105
I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin 8-VSSOP -40 to 105 Product overview: ADC121C021CIMMX/NOPB
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121C021CIMMX/NOPB | 700-ADC121C021CIMMX/NOPB | ADC121C021CIMMX/NOPB-ND | ADC121C021CIMMX/NOPB | ADC121C021CIMMX/NOPB | ADC121C021CIMMX/NOPB |
| Product Name | ADC121C021 I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | SOT,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |