Texas Instruments Standard Linear and Logic Adc, 12Bit, 188.9Ksps, I2C, Vssop-8; Resolution (Bits) Texas Instruments ADC121C021CIMM/NOPB

Description
ADC, 12BIT, 188.9KSPS, I2C, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 188.9KSPS, I2C, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 188.9Ksps, I2C, Vssop-8; Resolution (Bits) Texas Instruments - 40AH4675 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 188.9Ksps, I2C, Vssop-8; Resolution (Bits) Texas Instruments
40AH4675
Adc, 12Bit, 188.9Ksps, I2C, Vssop-8; Resolution (Bits) Texas Instruments 40AH4675
ADC, 12BIT, 188.9KSPS, I2C, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 188.9KSPS, I2C, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADC121C021CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC121C021CIMM/NOPB
Analog to Digital Converters (ADC) ADC121C021CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 40AH4675 ADC121C021CIMM/NOPB
Product Name Adc, 12Bit, 188.9Ksps, I2C, Vssop-8; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details