Texas Instruments High-Performance Analog 12BIT Analog-to-Digital Converter IC ADC12132CIMSAX

Description
IC ADC 12BIT SAR 20SSOP Product overview: ADC12132CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12132CIMSAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 12BIT SAR 20SSOP Product overview: ADC12132CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12132CIMSAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Analog-to-Digital Converter IC - 700-ADC12132CIMSAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-ADC12132CIMSAX
12BIT Analog-to-Digital Converter IC 700-ADC12132CIMSAX
IC ADC 12BIT SAR 20SSOP Product overview: ADC12132CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12132CIMSAX can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 20SSOP Product overview: ADC12132CIMSAX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12132CIMSAX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12132CIMSAX
910203-ADC12132CIMSAX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12132CIMSAX 910203-ADC12132CIMSAX
Manufacturer: Texas Instruments Win Source Part Number: 910203-ADC12132CIMSA X Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 20-SSOP Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADC121 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *ADC12132CIMSAX, ADC12132CIMSAX-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 910203-ADC12132CIMSAX
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 20-SSOP
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC121
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *ADC12132CIMSAX, ADC12132CIMSAX-NDR

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12132CIMSAX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12132CIMSAX
Data Acquisition - Analog to Digital Converters (ADC) ADC12132CIMSAX
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12132CIMSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12132CIMSAX
Analog to Digital Converters (ADC) ADC12132CIMSAX
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 20-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADC12132CIMSAX 910203-ADC12132CIMSAX ADC12132CIMSAX ADC12132CIMSAX
Product Name 12BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12132CIMSAX Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI, Serial SPI; SPI
Package Type SSOP SOP; SSOP; 20-SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Dissipation 33 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1671KQ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details