The ADC12130 is a 12-bit plus sign successive approximation analog-to-digital converter with a two-channel multiplexer and serial I/O compatible with MICROWIRE, SPI, and QSPI. It operates from a single 3.3V or 5V ±10% supply, with a maximum power consumption of 15mW at 3.3V and 33mW at 5V. The device supports programmable acquisition time, self-calibration to typically less than ±1LSB error, and a 0V to 5V analog input range. It is housed in a 16-pin SOIC package with an operating temperature range of -40°C to 85°C.
Self-Calibrating 12-Bit Plus Sign Serial I/O A/D Converter with MUX and Sample/Hold 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 127360-ADC12130CIWM/
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 1, 2
Input Type: Differential, Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Sampling Rate: 114k
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
12-Bit 114KS/s SPI ADC, 2-Ch MUX, SOIC W, -40 to 85°C Product overview: ADC12130CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12130CIWM/NOP
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-SOIC
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-SOIC
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
IC ADC 12BIT SAR 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12130CIWM/NOPB | 127360-ADC12130CIWM/NOPB | 700-ADC12130CIWM/NOPB | ADC12130CIWM/NOPB-ND | ADC12130CIWM/NOPB | ADC12130CIWM/NOPB | ADC12130CIWM/NOPB | ADC12130CIWM/NOPB |
| Product Name | ADC12130 Self-Calibrating 12-Bit Plus Sign Serial I/O A/D Converter with MUX and Sample/Hold | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12130CIWM/NOPB | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI; SPI | SPI, Serial | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC W | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 2 LSB |