The ADC12081 is a 12-bit, 5 MSPS self-calibrating pipelined analog-to-digital converter with an internal sample-and-hold circuit, designed for single 5V operation and capable of digitizing analog inputs from 0 to 2V. It features TTL-compatible digital I/O and operates over the extended commercial temperature range of -40°C to +85°C. The device is packaged in a 32-lead LQFP and is rated for operation from -20°C to 75°C in its commercially available variant. Power consumption is 105 mW at 5 MHz. The converter maintains accuracy over temperature through self-calibration and error correction.
12-Bit, 5 MHz Self-Calibrating, Pipelined A/D Converter with Internal Sample & Hold 32-LQFP -20 to 75
12-Bit 5MSPS Pipelined ADC, LQFP, Parallel Interface Product overview: ADC12081CIVTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12081CIVTX/NO
Manufacturer: Texas Instruments
Win Source Part Number: 859930-ADC12081CIVTX
Operating Temperature Range: -20°C ~ 75°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
Package: 32-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC12081
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC12081CIVTX, ADC12081CIVTX-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
IC ADC 12BIT PIPELINED 32TQFP
IC ADC 12BIT PIPELINED 32TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12081CIVTX/NOPB | 700-ADC12081CIVTX/NOPB | 859930-ADC12081CIVTX/NOPB | ADC12081CIVTX/NOPB-ND | ADC12081CIVTX/NOPB | ADC12081CIVTX/NOPB | ADC12081CIVTX/NOPB |
| Product Name | ADC12081 12-Bit, 5 MHz Self-Calibrating, Pipelined A/D Converter with Internal Sample & Hold | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12081CIVTX/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | LQFP | LQFP | QFP; TQFP; 32-TQFP (7x7) | TQFP; 32-LQFP | QFP; 32-LQFP | 32-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1.7 LSB |