The ADC12081CIVT/NOPB is a 12-bit, 5 MHz analog-to-digital converter (ADC) from Texas Instruments, designed for efficient signal conversion in various applications. It features a monolithic CMOS architecture that allows for a single 5V power supply and includes an internal sample-and-hold circuit, which simplifies the analog input interface. The device can digitize analog signals in the range of 0 to 2V and operates with a typical power consumption of 105 mW at 5 MHz. This ADC utilizes a pipelined architecture to enhance performance while minimizing die size and power consumption. It incorporates self-calibration and error correction mechanisms to ensure accuracy across a temperature range of -40°C to +85°C. The ADC12081CIVT/NOPB is packaged in a 32-lead LQFP and is suitable for applications such as image processing, data acquisition, and waveform digitization. Key specifications include a differential non-linearity (DNL) of ±0.35 LSB and a signal-to-noise ratio (SNR) of 68 dB.
12-Bit, 5 MHz Self-Calibrating, Pipelined A/D Converter with Internal Sample & Hold 32-LQFP -20 to 75
12-Bit 5MSPS Parallel ADC, 1.7LSB INL, 68dB SNR, LQFP Product overview: ADC12081CIVT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12081CIVT/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1014067-ADC12081CIVT
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 5M
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
IC ADC 12BIT PIPELINED 32TQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12081CIVT/NOPB | 700-ADC12081CIVT/NOPB | 1014067-ADC12081CIVT/NOPB | ADC12081CIVT/NOPB-ND | ADC12081CIVT/NOPB | ADC12081CIVT/NOPB | ADC12081CIVT/NOPB |
| Product Name | ADC12081 12-Bit, 5 MHz Self-Calibrating, Pipelined A/D Converter with Internal Sample & Hold | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12081CIVT/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | LQFP | LQFP | QFP; TQFP; 32-TQFP (7x7) | TQFP; 32-LQFP | 32-LQFP | QFP; 32-LQFP | QFP; 32-LQFP |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1.7 LSB |