12-Bit, 40 MSPS, 340mW A/D Converter with Internal Sample-and-Hold 32-LQFP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 141826-ADC12040CIVY/
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
12-Bit 40MSPS ADC, Parallel Interface, LQFP, 5V Product overview: ADC12040CIVY/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12040CIVY/NOP
IC ADC 12BIT PIPELINED 32TQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
IC ADC 12BIT PIPELINED 32TQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12040CIVY/NOPB | ADC12040CIVY/NOPB-ND | 141826-ADC12040CIVY/NOPB | 700-ADC12040CIVY/NOPB | ADC12040CIVY/NOPB | ADC12040CIVY/NOPB | ADC12040CIVY/NOPB |
| Product Name | ADC12040 12-Bit, 40 MSPS, 340mW A/D Converter with Internal Sample-and-Hold | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12040CIVY/NOPB | 5V Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | LQFP | TQFP; 32-LQFP | QFP; TQFP; 32-TQFP (7x7) | LQFP | QFP; 32-LQFP | 32-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.4000 LSB | ||||||
| INL | 0.7000 LSB |