IC ADC 11BIT PIPELINED 32LQFP Product overview: ADC11L066CIVY from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 11BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC11L066CIVY can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077418-ADC11L066CIVY
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 11
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 66M
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC ADC 11BIT PIPELINED 32LQFP
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC11L066CIVY | 077418-ADC11L066CIVY | ADC11L066CIVY | ADC11L066CIVY |
| Product Name | 11BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC11L066CIVY | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | ||
| Package Type | Bulk | QFP; TQFP; 32-TQFP (7x7) | 32-LQFP | QFP; 32-LQFP |
| Packing Method | Bulk | Tray | Bulk; Bulk | Bulk; Bulk |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |