11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
11-Bit 125MSPS Differential ADC, Parallel Interface, 3.3V, 1-CH, SM Product overview: ADC11C125CISQ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC11C125CISQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1318332-ADC11C125CIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 11
Sampling Rate (Per Second): 125M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 3V ~ 3.6V
Supplier Device Package: 48-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC11C125CISQDKR,ADC
Base Product Number: ADC11C
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC ADC 11BIT PIPELINED 48WQFN
IC ADC 11BIT PIPELINED 48WQFN
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC11C125CISQTR-ND | 700-ADC11C125CISQ | 1318332-ADC11C125CISQ | ADC11C125CISQ | ADC11C125CISQ | ADC11C125CISQ |
| Product Name | Analog to Digital Converters (ADC) | 3.3V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 48 | |||||
| Resolution | 11 bits | 11 bits | 11 bits |