Texas Instruments ADC1175 8-Bit, 20MHz, 60mW A/D Converter ADC1175CIMTC

Description
8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70
Request a Quote Datasheet
Description
8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC1175 8-Bit, 20MHz, 60mW A/D Converter - ADC1175CIMTC - Texas Instruments
Dallas, TX, United States
ADC1175 8-Bit, 20MHz, 60mW A/D Converter
ADC1175CIMTC
ADC1175 8-Bit, 20MHz, 60mW A/D Converter ADC1175CIMTC
8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70

8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC1175CIMTC-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC1175CIMTC-ND
Analog to Digital Converters (ADC) ADC1175CIMTC-ND
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5V TSSOP Analog-to-Digital Converter IC
700-ADC1175CIMTC
8-bit 5V TSSOP Analog-to-Digital Converter IC 700-ADC1175CIMTC
8-Bit 20MSPS ADC, Single-Ended, Parallel, 5V, 70°C, TSSOP Product overview: ADC1175CIMTC from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175CIMTC can be used for catalog matching and distributor lookup.

8-Bit 20MSPS ADC, Single-Ended, Parallel, 5V, 70°C, TSSOP Product overview: ADC1175CIMTC from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175CIMTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTC
1139761-ADC1175CIMTC
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTC 1139761-ADC1175CIMTC
Manufacturer: Texas Instruments Win Source Part Number: 1139761-ADC1175CIMTC Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Two-Step Sampling Rate (Per Second): 20M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 75°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ADC1175 Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1139761-ADC1175CIMTC
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: Two-Step
Sampling Rate (Per Second): 20M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ADC1175
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
 - ADC1175CIMTC - Rochester Electronics
Newburyport, MA, United States
ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PDSO24

ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PDSO24

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1175CIMTC
Data Acquisition - Analog to Digital Converters (ADC) ADC1175CIMTC
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC1175CIMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1175CIMTC
Analog to Digital Converters (ADC) ADC1175CIMTC
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC1175CIMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1175CIMTC
Analog to Digital Converters (ADC) ADC1175CIMTC
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1175CIMTC
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1175CIMTC
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC1175CIMTC ADC1175CIMTC-ND 700-ADC1175CIMTC 1139761-ADC1175CIMTC ADC1175CIMTC ADC1175CIMTC ADC1175CIMTC ADC1175CIMTC ADC1175CIMTC
Product Name ADC1175 8-Bit, 20MHz, 60mW A/D Converter Analog to Digital Converters (ADC) 8-bit 5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP SOP; SSOP; TSSOP24 SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
DNL 0.3500 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers