Texas Instruments Standard Linear and Logic Adc, 8Bit, 20Msps, Tssop-24; Resolution (Bits) Texas Instruments ADC1175CIMTC/NOPB

Description
ADC, 8BIT, 20MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:20MSPS; Input Channel Type:-; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:TSSOP; No. of RoHS Compliant: Yes
Description
ADC, 8BIT, 20MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:20MSPS; Input Channel Type:-; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:TSSOP; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 8Bit, 20Msps, Tssop-24; Resolution (Bits) Texas Instruments - 28AH1768 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 8Bit, 20Msps, Tssop-24; Resolution (Bits) Texas Instruments
28AH1768
Adc, 8Bit, 20Msps, Tssop-24; Resolution (Bits) Texas Instruments 28AH1768
ADC, 8BIT, 20MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:20MSPS; Input Channel Type:-; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:TSSOP; No. of RoHS Compliant: Yes

ADC, 8BIT, 20MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:20MSPS; Input Channel Type:-; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1768
Product Name Adc, 8Bit, 20Msps, Tssop-24; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details