Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADC1175-50EVAL ADC1175-50EVAL

Description
Manufacturer: Texas Instruments Win Source Part Number: 767742-ADC1175-50EVA L Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADC1175-50 Number of Converters: 1 Family Name: ADC1175 Categories: Development Boards, Kits, Programmers Sampling Rate: 50M Alternative Parts (Cross-Reference): ADC1175-50EVAL/NOPB; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 767742-ADC1175-50EVA L Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADC1175-50 Number of Converters: 1 Family Name: ADC1175 Categories: Development Boards, Kits, Programmers Sampling Rate: 50M Alternative Parts (Cross-Reference): ADC1175-50EVAL/NOPB; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADC1175-50EVAL
767742-ADC1175-50EVAL
Evaluation Boards - Analog to Digital Converters (ADCs) - ADC1175-50EVAL 767742-ADC1175-50EVAL
Manufacturer: Texas Instruments Win Source Part Number: 767742-ADC1175-50EVA L Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADC1175-50 Number of Converters: 1 Family Name: ADC1175 Categories: Development Boards, Kits, Programmers Sampling Rate: 50M Alternative Parts (Cross-Reference): ADC1175-50EVAL/NOPB; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767742-ADC1175-50EVAL
Data Interface: Parallel
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 8
Utilized IC / Part: ADC1175-50
Number of Converters: 1
Family Name: ADC1175
Categories: Development Boards, Kits, Programmers
Sampling Rate: 50M
Alternative Parts (Cross-Reference): ADC1175-50EVAL/NOPB;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 767742-ADC1175-50EVAL
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADC1175-50EVAL
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers