IC ADC 8BIT TWO-STEP 24SOIC
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-SOIC
IC ADC 8BIT TWO-STEP 24SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1175-50CIJMX | ADC1175-50CIJMX | ADC1175-50CIJMX |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | ||
| Package Type | SOIC; 24-SOIC (0.209\", 5.30mm Width) | 24-SOIC (0.209\", 5.30mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 8 bits |