Texas Instruments ADC1173 8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter ADC1173CIMTC/NOPB

Description
8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter 24-TSSOP -20 to 75
Request a Quote
Description
8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter 24-TSSOP -20 to 75
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC1173CIMTC/NOPB is an 8-bit, 3-volt analog-to-digital converter (ADC) from Texas Instruments, capable of sampling at a maximum rate of 15 megasamples per second (MSPS) while consuming approximately 33 milliwatts of power. This device features an internal sample-and-hold function and operates on a single +3V supply, making it suitable for low-power applications. The ADC1173 achieves 7.6 effective bits of resolution and provides output in straight binary format. Designed for a wide range of applications, including video digitization, digital still cameras, and portable equipment, the ADC1173 is resistant to latch-up and has short-circuit-proof outputs. It is packaged in a 24-pin TSSOP and is rated for operation over a commercial temperature range of -40°C to +75°C. Key specifications include a total harmonic distortion (THD) of -54 dB (typical) and a differential non-linearity (DNL) of ±0.85 LSB (maximum). The device's excellent DC and AC characteristics make it a strong candidate for engineers seeking a reliable ADC for their projects.

Datasheet Summary
Powered by GS/AI

The ADC1173CIMTC/NOPB is an 8-bit, 3-volt analog-to-digital converter (ADC) from Texas Instruments, capable of sampling at a maximum rate of 15 megasamples per second (MSPS) while consuming approximately 33 milliwatts of power. This device features an internal sample-and-hold function and operates on a single +3V supply, making it suitable for low-power applications. The ADC1173 achieves 7.6 effective bits of resolution and provides output in straight binary format. Designed for a wide range of applications, including video digitization, digital still cameras, and portable equipment, the ADC1173 is resistant to latch-up and has short-circuit-proof outputs. It is packaged in a 24-pin TSSOP and is rated for operation over a commercial temperature range of -40°C to +75°C. Key specifications include a total harmonic distortion (THD) of -54 dB (typical) and a differential non-linearity (DNL) of ±0.85 LSB (maximum). The device's excellent DC and AC characteristics make it a strong candidate for engineers seeking a reliable ADC for their projects.

Suppliers

Company
Product
Description
Supplier Links
ADC1173 8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter - ADC1173CIMTC/NOPB - Texas Instruments
Dallas, TX, United States
ADC1173 8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter
ADC1173CIMTC/NOPB
ADC1173 8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter ADC1173CIMTC/NOPB
8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter 24-TSSOP -20 to 75

8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter 24-TSSOP -20 to 75

Buy Now Datasheet
Singapore, Singapore
8-bit 3.6V TSSOP Analog-to-Digital Converter IC
700-ADC1173CIMTC/NOPB
8-bit 3.6V TSSOP Analog-to-Digital Converter IC 700-ADC1173CIMTC/NOPB
8-Bit 15MSPS Parallel ADC, 2.7-3.6V, 49dB SNR, TSSOP Product overview: ADC1173CIMTC/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1173CIMTC/NOP B can be used for catalog matching and distributor lookup.

8-Bit 15MSPS Parallel ADC, 2.7-3.6V, 49dB SNR, TSSOP Product overview: ADC1173CIMTC/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1173CIMTC/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1173CIMTC/NOPB
008712-ADC1173CIMTC/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1173CIMTC/NOPB 008712-ADC1173CIMTC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 008712-ADC1173CIMTC/ NOPB Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADC1173 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 75°C Case / Package: 24-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 15M Alternative Parts (Cross-Reference): ADC1173CIMTCX; ADC1173CIMTC; ADC1173CIJMX/NOPB; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 008712-ADC1173CIMTC/NOPB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADC1173
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 75°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 15M
Alternative Parts (Cross-Reference): ADC1173CIMTCX; ADC1173CIMTC; ADC1173CIJMX/NOPB;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC1173CIMTC/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC1173CIMTC/NOPB-ND
Analog to Digital Converters (ADC) ADC1173CIMTC/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1173CIMTC/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1173CIMTC/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1173CIMTC/NOPB
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC1173CIMTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1173CIMTC/NOPB
Analog to Digital Converters (ADC) ADC1173CIMTC/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC1173CIMTC/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1173CIMTC/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC1173CIMTC/NOPB
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC1173CIMTC/NOPB 700-ADC1173CIMTC/NOPB 008712-ADC1173CIMTC/NOPB ADC1173CIMTC/NOPB-ND ADC1173CIMTC/NOPB ADC1173CIMTC/NOPB ADC1173CIMTC/NOPB
Product Name ADC1173 8-Bit, 3-Volt, 15MSPS, 33mW A/D Converter 8-bit 3.6V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1173CIMTC/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 24-TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.4000 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers