Texas Instruments High-Performance Analog 5V SOIC Analog-to-Digital Converter IC ADC10464CIWM

Description
4-CH 10-BIT ADC, 800KS/s, 5V, SOIC, Parallel Product overview: ADC10464CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH 10-BIT ADC, 800KS/s, 5V, SOIC, Parallel Product overview: ADC10464CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-ADC10464CIWM
5V SOIC Analog-to-Digital Converter IC 700-ADC10464CIWM
4-CH 10-BIT ADC, 800KS/s, 5V, SOIC, Parallel Product overview: ADC10464CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWM can be used for catalog matching and distributor lookup.

4-CH 10-BIT ADC, 800KS/s, 5V, SOIC, Parallel Product overview: ADC10464CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10464CIWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC10464CIWM-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10464CIWM-ND
Analog to Digital Converters (ADC) ADC10464CIWM-ND
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet
 - ADC10464CIWM - Rochester Electronics
Newburyport, MA, United States
ADC, Flash Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, PDSO28

ADC, Flash Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, PDSO28

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC10464CIWM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10464CIWM
Data Acquisition - Analog to Digital Converters (ADC) ADC10464CIWM
IC ADC 10BIT FLASH 28SOIC

IC ADC 10BIT FLASH 28SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC10464CIWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10464CIWM
Analog to Digital Converters (ADC) ADC10464CIWM
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10464CIWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10464CIWM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10464CIWM
IC ADC 10BIT FLASH 28SOIC

IC ADC 10BIT FLASH 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADC10464CIWM ADC10464CIWM-ND ADC10464CIWM ADC10464CIWM ADC10464CIWM ADC10464CIWM
Product Name 5V SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOP; SOP28 SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Resolution 10 bits 10 bits 10 bits
Dissipation 235 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 9128245 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1159897-SI8900B-A01-GSR - Win Source Electronics
Specs
Interface Type UART
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers