Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADC101S021CIMF/NOPB

Description
IC ADC 10BIT SAR SOT23-6
Datasheet
Description
IC ADC 10BIT SAR SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADC101S021CIMF/NOPB
Analog to Digital Converters (ADC) ADC101S021CIMF/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet
Adc, 10Bit, 200Ksps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments - 28AH1766 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, 200Ksps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments
28AH1766
Adc, 10Bit, 200Ksps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments 28AH1766
ADC, 10BIT, 200KSPS, SPI, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 10BIT, 200KSPS, SPI, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADC101S021CIMF/NOPB 28AH1766
Product Name Analog to Digital Converters (ADC) Adc, 10Bit, 200Ksps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details