Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10064CIWM ADC10064CIWM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1139698-ADC10064CIWM Packaging: Tube Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: Flash Sampling Rate (Per Second): 800k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: ADC10064 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1139698-ADC10064CIWM Packaging: Tube Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: Flash Sampling Rate (Per Second): 800k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: ADC10064 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10064CIWM
1139698-ADC10064CIWM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10064CIWM 1139698-ADC10064CIWM
Manufacturer: Texas Instruments Win Source Part Number: 1139698-ADC10064CIWM Packaging: Tube Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: Flash Sampling Rate (Per Second): 800k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: ADC10064 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1139698-ADC10064CIWM
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: Flash
Sampling Rate (Per Second): 800k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: ADC10064
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
Analog to Digital Converters (ADC) - 296-36362-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36362-5-ND
Analog to Digital Converters (ADC) 296-36362-5-ND
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADC10064CIWM
SOIC Analog-to-Digital Converter IC 700-ADC10064CIWM
10-Bit 600 ns A/D Converter with Input Multiplexer and Sample/Hold 28-SOIC -40 to 85 Product overview: ADC10064CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10064CIWM can be used for catalog matching and distributor lookup.

10-Bit 600 ns A/D Converter with Input Multiplexer and Sample/Hold 28-SOIC -40 to 85 Product overview: ADC10064CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10064CIWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10064CIWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10064CIWM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10064CIWM
IC ADC 10BIT FLASH 28SOIC

IC ADC 10BIT FLASH 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC10064CIWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10064CIWM
Analog to Digital Converters (ADC) ADC10064CIWM
10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

10 Bit Analog to Digital Converter 4 Input 1 Flash 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1139698-ADC10064CIWM 296-36362-5-ND 700-ADC10064CIWM ADC10064CIWM ADC10064CIWM
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10064CIWM Analog to Digital Converters (ADC) SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube Tube Tube; TubeTube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 800 kSamples/Sec 800 kSamples/Sec 800 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type Parallel; Parallel
View Details