Texas Instruments Standard Linear and Logic Adc, Single, 8Bit, 60Msps, Tssop-24; Resolution (Bits) Texas Instruments ADC08060CIMT/NOPB

Description
ADC, SINGLE, 8BIT, 60MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADCRoHS Compliant: Yes
Description
ADC, SINGLE, 8BIT, 60MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Single, 8Bit, 60Msps, Tssop-24; Resolution (Bits) Texas Instruments - 26AJ5017 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Single, 8Bit, 60Msps, Tssop-24; Resolution (Bits) Texas Instruments
26AJ5017
Adc, Single, 8Bit, 60Msps, Tssop-24; Resolution (Bits) Texas Instruments 26AJ5017
ADC, SINGLE, 8BIT, 60MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADCRoHS Compliant: Yes

ADC, SINGLE, 8BIT, 60MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:60MSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ5017
Product Name Adc, Single, 8Bit, 60Msps, Tssop-24; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details