Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
TEXAS INSTRUMENTS
913HM -- FLIP FLOPS
Texas Instruments
Flip Flops
913HM
Description
Flip Flop Element Bit
Quarktwin Technology Ltd.
Done
Datasheet
Description
Flip Flop Element Bit
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
913HM
Flip Flops
913HM
Flip Flop Element Bit
Flip Flop Element Bit
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Flip-Flops
Product Number
913HM
Product Name
Flip Flops
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Flip-Flop, D-Type, Hex, Master/Slave
AS10H576F16/883C
View Details
Texas Instruments
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs
5962-88728012A
Specs
Output Characteristics
3-State
Propagation Delay
14 ns
f
MAX
75 MHz
View Details
Nexperia B.V.
Flip Flops
74AHC273PW,112
Specs
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 5.5V
View Details
6
suppliers
Rochester Electronics
Logic - Flip Flops
100331QC
Specs
f
MAX
400 MHz
View Details