Texas Instruments Flip Flops 9020DM

Description
Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 9020DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9020DM
Flip Flops 9020DM
Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 9020DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
9020DM
Integrated Circuits (ICs) - Logic - Flip Flops 9020DM
FLIP FLOP

FLIP FLOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 9020DM 9020DM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details
Flip Flops - 74AHCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details