Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 9020DC

Description
Win Source Part Number: 1219447-9020DC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC9020DC,2156-90 20DC RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1219447-9020DC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC9020DC,2156-90 20DC RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1219447-9020DC
Integrated Circuits (ICs) - Logic - Flip Flops 1219447-9020DC
Win Source Part Number: 1219447-9020DC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC9020DC,2156-90 20DC RoHS Status: Not applicable

Win Source Part Number: 1219447-9020DC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSC9020DC,2156-9020DC
RoHS Status: Not applicable

Buy Now Datasheet
Flip Flops - 9020DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9020DC
Flip Flops 9020DC
Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 9020DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
9020DC
Integrated Circuits (ICs) - Logic - Flip Flops 9020DC
FLIP FLOP

FLIP FLOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1219447-9020DC 9020DC 9020DC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT374TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 74HC109DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers