Texas Instruments Flip Flops 9000FM

Description
Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CFlatPack
Datasheet
Description
Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CFlatPack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 9000FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9000FM
Flip Flops 9000FM
Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CFlatPack

Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 9000FM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
9000FM
Integrated Circuits (ICs) - Logic - Flip Flops 9000FM
JBAR-KBAR FLIP-FLOP, 1 FUNC, MAS

JBAR-KBAR FLIP-FLOP, 1 FUNC, MAS

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 9000FM 9000FM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details
Flip Flops - 1727-1999-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
3 suppliers
Logic - Flip Flops - 74ACQ374PC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details