Texas Instruments SN74LVTH16244A-EP Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs 8W244AMDGGREPG4

Description
Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -55 to 125
Request a Quote
Description
Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH16244A-EP is a 16-bit buffer and line driver designed for low-voltage operation at 3.3 V, while also providing compatibility with 5-V systems. It features three-state outputs and can be configured as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. The device supports mixed-mode signal operation and is capable of functioning with input and output voltages of 5 V while powered at 3.3 V. This product includes advanced BiCMOS technology, ensuring low static power dissipation and high performance. It is equipped with active bus-hold circuitry that maintains valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74LVTH16244A-EP is also specified for hot-insertion applications, with I_off and power-up 3-state support to prevent backflow current during power transitions. The device operates over an extended temperature range from -55°C to 125°C, making it suitable for a variety of applications, including those in harsh environments. ESD protection exceeds industry standards, ensuring reliability in sensitive applications. The part is available in a 48-pin TSSOP package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74LVTH16244A-EP is a 16-bit buffer and line driver designed for low-voltage operation at 3.3 V, while also providing compatibility with 5-V systems. It features three-state outputs and can be configured as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. The device supports mixed-mode signal operation and is capable of functioning with input and output voltages of 5 V while powered at 3.3 V. This product includes advanced BiCMOS technology, ensuring low static power dissipation and high performance. It is equipped with active bus-hold circuitry that maintains valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74LVTH16244A-EP is also specified for hot-insertion applications, with I_off and power-up 3-state support to prevent backflow current during power transitions. The device operates over an extended temperature range from -55°C to 125°C, making it suitable for a variety of applications, including those in harsh environments. ESD protection exceeds industry standards, ensuring reliability in sensitive applications. The part is available in a 48-pin TSSOP package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16244A-EP Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs - 8W244AMDGGREPG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH16244A-EP Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs
8W244AMDGGREPG4
SN74LVTH16244A-EP Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs 8W244AMDGGREPG4
Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -55 to 125

Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 8W244AMDGGREPG4
Product Name SN74LVTH16244A-EP Enhanced Product 3.3-V Abt 16-Bit Buffer/Driver With 3-State Outputs
Technology LVT
Device Type Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details