Texas Instruments SN54ALS273 Octal D-type Flip-Flops With Clear 84136012A

Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS273 Octal D-type Flip-Flops With Clear - 84136012A - Texas Instruments
Dallas, TX, United States
SN54ALS273 Octal D-type Flip-Flops With Clear
84136012A
SN54ALS273 Octal D-type Flip-Flops With Clear 84136012A
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Buy Now Datasheet
 - 84136012A - Rochester Electronics
Newburyport, MA, United States
SN54ALS273 Octal D-type Flip-Flops With Clear

SN54ALS273 Octal D-type Flip-Flops With Clear

Supplier's Site Datasheet
Flip Flops - 84136012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84136012A
Flip Flops 84136012A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - 84136012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84136012A
Flip Flops 84136012A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
84136012A
Integrated Circuits (ICs) - Logic - Flip Flops 84136012A
OCTAL D-TYPE FLIP-FLOPS WITH CLE

OCTAL D-TYPE FLIP-FLOPS WITH CLE

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 84136012A 84136012A 84136012A 84136012A 84136012A
Product Name SN54ALS273 Octal D-type Flip-Flops With Clear Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 15 ns
fMAX 75 MHz
Operating Current 29 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 54ACTQ273ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers