Octal D-type flip-flops with clear, available in a 20-pin CFP package, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V, 80-µA maximum supply current, ±4-mA output drive at 5 V, and typical propagation delay of 12 ns.
Octal D-type Flip-Flops With Clear 20-CFP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8409901SA | 8409901SA | 8409901SA |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 34 ns | ||
| fMAX | 28 MHz |