Texas Instruments SN54HC175 Quadruple D-type Flip-Flops With Clear 84089012A

Description
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote
Description
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 20-pin LCCC package, operating from -55°C to 125°C, featuring a wide supply voltage range of 2 V to 6 V, maximum quiescent current of 80 μA, ±4-mA output drive at 5 V, and typical propagation delay of 13 ns.

Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 20-pin LCCC package, operating from -55°C to 125°C, featuring a wide supply voltage range of 2 V to 6 V, maximum quiescent current of 80 μA, ±4-mA output drive at 5 V, and typical propagation delay of 13 ns.

Suppliers

Company
Product
Description
Supplier Links
SN54HC175 Quadruple D-type Flip-Flops With Clear - 84089012A - Texas Instruments
Dallas, TX, United States
SN54HC175 Quadruple D-type Flip-Flops With Clear
84089012A
SN54HC175 Quadruple D-type Flip-Flops With Clear 84089012A
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125

Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125

Buy Now Datasheet
Flip Flops - 84089012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84089012A
Flip Flops 84089012A
Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
84089012A
Integrated Circuits (ICs) - Logic - Flip Flops 84089012A
QUADRUPLE D-TYPE FLIP-FLOPS WITH

QUADRUPLE D-TYPE FLIP-FLOPS WITH

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 84089012A 84089012A 84089012A
Product Name SN54HC175 Quadruple D-type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 32 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details