Hex D-type flip-flops with clear in a 16-pin CFP package, operating from -55°C to 125°C, with a wide supply voltage range of 2 V to 6 V, typical propagation delay of 14 ns, and ±4-mA output drive at 5 V. The device contains six positive-edge-trigge
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 8407301FA |
| Product Name | SN54HC174 Hex D-type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 34 ns |
| fMAX | 28 MHz |