Texas Instruments SN54HC174 Hex D-type Flip-Flops With Clear 8407301EA

Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC174 Hex D-type Flip-Flops With Clear - 8407301EA - Texas Instruments
Dallas, TX, United States
SN54HC174 Hex D-type Flip-Flops With Clear
8407301EA
SN54HC174 Hex D-type Flip-Flops With Clear 8407301EA
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - 8407301EA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16

D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16

Supplier's Site Datasheet
Flip Flops - 8407301EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8407301EA
Flip Flops 8407301EA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 8407301EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8407301EA
Integrated Circuits (ICs) - Logic - Flip Flops 8407301EA
SN54HC174 HEX D-TYPE FLIP-FLOPS

SN54HC174 HEX D-TYPE FLIP-FLOPS

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 8407301EA 8407301EA 8407301EA 8407301EA
Product Name SN54HC174 Hex D-type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
fMAX 28 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 5474FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details