Texas Instruments SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 8405601DA

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with asynchronous preset and clear, in a 14-pin CFP package, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V.

Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with asynchronous preset and clear, in a 14-pin CFP package, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V.

Suppliers

Company
Product
Description
Supplier Links
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 8405601DA - Texas Instruments
Dallas, TX, United States
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset
8405601DA
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 8405601DA
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 14-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8405601DA
Integrated Circuits (ICs) - Logic - Flip Flops 8405601DA
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site
Flip Flops - 8405601DA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8405601DA
Flip Flops 8405601DA
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 8405601DA 8405601DA 8405601DA
Product Name SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 37 ns
fMAX 28 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details