The 8403801CA is a 3-channel NAND gate integrated circuit (IC) from Quarktwin Technology Ltd., designed for use in various digital logic applications. It operates within a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads, making it suitable for low-power applications with a maximum supply current of 20 µA. The device features a typical propagation delay of 9 ns and a low input current of 1 µA maximum.
The IC is available in a 14-pin CDIP package and is rated for an operating temperature range of -55°C to 125°C. It performs the Boolean function Y = A ,Ä¢ B ,Ä¢ C or Y = A + B + C in positive logic, providing flexibility in circuit design. The absolute maximum ratings include a supply voltage range of -0.5 V to 7 V and continuous output current of ±25 mA. This product is suitable for engineers looking for reliable NAND gate solutions in temperature-sensitiv
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
NAND Gate IC 3 Channel 14-CDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 8403801CA | 8403801CA |
| Product Name | SN54HC10 Triple 3-Input Positive-NAND Gates | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate |
| Logic Family | HC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| IC Package Type | Other; CDIP,CFP,LCCC | DIP; Other; 14-CDIP (0.300\", 7.62mm) |