Texas Instruments SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 8401101DA

Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 8401101DA - Texas Instruments
Dallas, TX, United States
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset
8401101DA
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 8401101DA
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125

Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125

Buy Now Datasheet
 - 8401101DA - Rochester Electronics
Newburyport, MA, United States
SN54ALS74A Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset

SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8401101DA
Integrated Circuits (ICs) - Logic - Flip Flops 8401101DA
DUAL POSITIVE-EDGE-TRIGGE RED D-T

DUAL POSITIVE-EDGE-TRIGGERED D-T

Supplier's Site
Flip Flops - 8401101DA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8401101DA
Flip Flops 8401101DA
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet
Flip Flops - 8401101DA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8401101DA
Flip Flops 8401101DA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 8401101DA 8401101DA 8401101DA 8401101DA 8401101DA
Product Name SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Propagation Delay 18 ns
fMAX 75 MHz
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details