The SN54ALS874B is a dual 4-bit D-type edge-triggered flip-flop with 3-state outputs, designed for bus driver applications. It is housed in a 24-pin ceramic dual inline package (CDIP, JT) and characterized for operation over the military temperature range of −55°C to 125°C. The device features asynchronous clear inputs and noninverting Q outputs, with data captured on the low-to-high clock transition. Its 3-state outputs enable direct bus driving capability.
Octal 4-Bit D-type Edge-Triggered Flip-Flops with 3-state Outputs 24-CDIP -55 to 125
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-CDIP (0.300", 7.62mm)
OCTAL 4-BIT D-TYPE EDGE-TRIGGERE
| Texas Instruments | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8401001LA | 8401001LA | 8401001LA |
| Product Name | SN54ALS874B Octal 4-Bit D-type Edge-Triggered Flip-Flops with 3-state Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | ||
| Propagation Delay | 14 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 31 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |